RegalRexnord Falk 10735551 CT Series Gear Drives Right Angle Gear Drives 10735551

Description
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABD with gear drive.
Description
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735551 CT Series Gear Drives Right Angle Gear Drives - 10735551 - RegalRexnord
Milwaukee, WI, United States
Falk 10735551 CT Series Gear Drives Right Angle Gear Drives
10735551
Falk 10735551 CT Series Gear Drives Right Angle Gear Drives 10735551
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABD with gear drive.

Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735551
Product Name Falk 10735551 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 15.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-8 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 8 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV Servo Electric Cylinders - KOFON Motion Group
Specs
Gear Ratio 1 to 50 (X : 1)
Mounting Style Flange(s) (optional feature)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details