RegalRexnord Falk 10735525 CT Series Gear Drives Right Angle Gear Drives 10735525

Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABC with gear drive.
Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABC with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735525 CT Series Gear Drives Right Angle Gear Drives - 10735525 - RegalRexnord
Milwaukee, WI, United States
Falk 10735525 CT Series Gear Drives Right Angle Gear Drives
10735525
Falk 10735525 CT Series Gear Drives Right Angle Gear Drives 10735525
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABC with gear drive.

Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABC with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735525
Product Name Falk 10735525 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DieQua – PGW Servo Gearheads for Belt Drive Linear Actuators -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details