RegalRexnord Falk 10735521 CT Series Gear Drives Right Angle Gear Drives 10735521

Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.
Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735521 CT Series Gear Drives Right Angle Gear Drives - 10735521 - RegalRexnord
Milwaukee, WI, United States
Falk 10735521 CT Series Gear Drives Right Angle Gear Drives
10735521
Falk 10735521 CT Series Gear Drives Right Angle Gear Drives 10735521
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735521
Product Name Falk 10735521 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Gearbox - EMGC-60-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details