RegalRexnord Falk 10735331 CT Series Gear Drives Right Angle Gear Drives 10735331

Description
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ACD with gear drive.
Description
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ACD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735331 CT Series Gear Drives Right Angle Gear Drives - 10735331 - RegalRexnord
Milwaukee, WI, United States
Falk 10735331 CT Series Gear Drives Right Angle Gear Drives
10735331
Falk 10735331 CT Series Gear Drives Right Angle Gear Drives 10735331
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ACD with gear drive.

Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ACD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735331
Product Name Falk 10735331 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 10.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details