RegalRexnord Falk 10735313 CT Series Gear Drives Right Angle Gear Drives 10735313

Description
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package C with gear drive.
Description
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package C with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735313 CT Series Gear Drives Right Angle Gear Drives - 10735313 - RegalRexnord
Milwaukee, WI, United States
Falk 10735313 CT Series Gear Drives Right Angle Gear Drives
10735313
Falk 10735313 CT Series Gear Drives Right Angle Gear Drives 10735313
Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package C with gear drive.

Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package C with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735313
Product Name Falk 10735313 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 10.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

GB28 Range - GB28 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details