RegalRexnord Link-Belt 1055FZ Pillow Blocks Sleeve Bearings 1055FZ

Description
3 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block
Description
3 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1055FZ Pillow Blocks Sleeve Bearings - 1055FZ - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1055FZ Pillow Blocks Sleeve Bearings
1055FZ
Link-Belt 1055FZ Pillow Blocks Sleeve Bearings 1055FZ
3 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

3 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1055FZ
Product Name Link-Belt 1055FZ Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3.44 inch (87.31 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB12 - TSPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 600 lbs (272 kg)
View Details