RegalRexnord Link-Belt 1035Z Pillow Blocks Sleeve Bearings 1035Z

Description
2 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1035Z Pillow Blocks Sleeve Bearings - 1035Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1035Z Pillow Blocks Sleeve Bearings
1035Z
Link-Belt 1035Z Pillow Blocks Sleeve Bearings 1035Z
2 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 3/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1035Z
Product Name Link-Belt 1035Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.19 inch (55.56 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
2-1/8 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details