RegalRexnord Rexnord 10324341 Product Handling Conveyor Components 10324341

Description
Tee Guide Rail - Static Dissipative UHMWPE - Solid. 12 Feet Long. 0.83 Inches High and 1.25 Inches Surface Width. Static Dissipative UHMWPE Material with 14 Gauge Stainless Steel Sheath.
Description
Tee Guide Rail - Static Dissipative UHMWPE - Solid. 12 Feet Long. 0.83 Inches High and 1.25 Inches Surface Width. Static Dissipative UHMWPE Material with 14 Gauge Stainless Steel Sheath.

Suppliers

Company
Product
Description
Supplier Links
Rexnord 10324341 Product Handling Conveyor Components - 10324341 - RegalRexnord
Milwaukee, WI, United States
Rexnord 10324341 Product Handling Conveyor Components
10324341
Rexnord 10324341 Product Handling Conveyor Components 10324341
Tee Guide Rail - Static Dissipative UHMWPE - Solid. 12 Feet Long. 0.83 Inches High and 1.25 Inches Surface Width. Static Dissipative UHMWPE Material with 14 Gauge Stainless Steel Sheath.

Tee Guide Rail - Static Dissipative UHMWPE - Solid. 12 Feet Long. 0.83 Inches High and 1.25 Inches Surface Width. Static Dissipative UHMWPE Material with 14 Gauge Stainless Steel Sheath.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Linear Bearing Rails
Product Number 10324341
Product Name Rexnord 10324341 Product Handling Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-600 - Jergens, Inc.
Specs
Guide Length 23.62 inch (600 mm)
View Details
Guide unit - FENG-40-160-KF - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.57 inch (40 mm)
View Details
Linear Motion - Spline - SS30+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.18 inch (30 mm)
Guide Length 59.06 inch (1500 mm)
View Details
KHK KRGFD1.5-500J, Module 1.5, 106 Tooth, Thermal Refined Ground Racks - krgfd1-5-500j - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.5906 inch (15 mm)
View Details