RegalRexnord Link-Belt 1031Z Pillow Blocks Sleeve Bearings 1031Z

Description
1 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1031Z Pillow Blocks Sleeve Bearings - 1031Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1031Z Pillow Blocks Sleeve Bearings
1031Z
Link-Belt 1031Z Pillow Blocks Sleeve Bearings 1031Z
1 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1031Z
Product Name Link-Belt 1031Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.94 inch (49.21 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details