RegalRexnord Link-Belt 1024Z Pillow Blocks Sleeve Bearings 1024Z

Description
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1024Z Pillow Blocks Sleeve Bearings - 1024Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1024Z Pillow Blocks Sleeve Bearings
1024Z
Link-Belt 1024Z Pillow Blocks Sleeve Bearings 1024Z
1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1024Z
Product Name Link-Belt 1024Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.5 inch (38.1 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details