RegalRexnord Link-Belt 1024 Pillow Blocks Sleeve Bearings 1024

Description
1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1024 Pillow Blocks Sleeve Bearings - 1024 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1024 Pillow Blocks Sleeve Bearings
1024
Link-Belt 1024 Pillow Blocks Sleeve Bearings 1024
1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1024
Product Name Link-Belt 1024 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.5 inch (38.1 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details