RegalRexnord Link-Belt 1023Z Pillow Blocks Sleeve Bearings 1023Z

Description
1 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1023Z Pillow Blocks Sleeve Bearings - 1023Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1023Z Pillow Blocks Sleeve Bearings
1023Z
Link-Belt 1023Z Pillow Blocks Sleeve Bearings 1023Z
1 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1023Z
Product Name Link-Belt 1023Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.44 inch (36.51 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details