RegalRexnord Link-Belt 1016 Pillow Blocks Sleeve Bearings 1016

Description
1" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1016 Pillow Blocks Sleeve Bearings - 1016 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1016 Pillow Blocks Sleeve Bearings
1016
Link-Belt 1016 Pillow Blocks Sleeve Bearings 1016
1" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1016
Product Name Link-Belt 1016 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1406P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details