RegalRexnord Chain 10144614

Description
FLAT TOP CONVEYOR CHAIN, STRAIGHT RUNNING, SERIES: 831, 1-1/2 IN PITCH, 1/4 IN PIN DIAMETER, 1.64 IN PIN LENGTH, 3-1/4 IN PLATE WIDTH, 0.19 IN PLATE THICKNESS, 1-1/2 IN MINIMUM BACK-FLEX RADIUS, 365 LB TENSILE STRENGTH, 10 FT OVERALL LENGTH, ACETAL, BROWN. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT TOP CONVEYOR CHAIN, STRAIGHT RUNNING, SERIES: 831, 1-1/2 IN PITCH, 1/4 IN PIN DIAMETER, 1.64 IN PIN LENGTH, 3-1/4 IN PLATE WIDTH, 0.19 IN PLATE THICKNESS, 1-1/2 IN MINIMUM BACK-FLEX RADIUS, 365 LB TENSILE STRENGTH, 10 FT OVERALL LENGTH, ACETAL, BROWN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Chain - 141802587 - Radwell International
Willingboro, NJ, United States
FLAT TOP CONVEYOR CHAIN, STRAIGHT RUNNING, SERIES: 831, 1-1/2 IN PITCH, 1/4 IN PIN DIAMETER, 1.64 IN PIN LENGTH, 3-1/4 IN PLATE WIDTH, 0.19 IN PLATE THICKNESS, 1-1/2 IN MINIMUM BACK-FLEX RADIUS, 365 LB TENSILE STRENGTH, 10 FT OVERALL LENGTH, ACETAL, BROWN. FREE 2 YEAR RADWELL WARRANTY

FLAT TOP CONVEYOR CHAIN, STRAIGHT RUNNING, SERIES: 831, 1-1/2 IN PITCH, 1/4 IN PIN DIAMETER, 1.64 IN PIN LENGTH, 3-1/4 IN PLATE WIDTH, 0.19 IN PLATE THICKNESS, 1-1/2 IN MINIMUM BACK-FLEX RADIUS, 365 LB TENSILE STRENGTH, 10 FT OVERALL LENGTH, ACETAL, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Link Chain
Product Number 141802587
Product Name Chain
Unlock Full Specs
to access all available technical data

Similar Products

Load Chains -  - David Round
David Round
Specs
Welded Chain Welded Chain; Passing Link Chain
Material Size 4.63 to 13.5 inch (118 to 343 mm)
Working Load Limit 900 to 10080 lbs (408 to 4571 kg)
View Details
Domestic Grade 100 Alloy Chain -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Welded Chain Welded Chain; Grade 100 / Lifting Chain
Material Size 0.2188 to 1 inch (5.56 to 25.4 mm)
Working Load Limit 2700 to 59700 lbs (1224 to 27075 kg)
View Details