RegalRexnord Link-Belt 1014 Pillow Blocks Sleeve Bearings 1014

Description
7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1014 Pillow Blocks Sleeve Bearings - 1014 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1014 Pillow Blocks Sleeve Bearings
1014
Link-Belt 1014 Pillow Blocks Sleeve Bearings 1014
7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

7/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site
Pillow Block/Bearing Housing - 80104526 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
80104526
Pillow Block/Bearing Housing 80104526
7/8 PILLOW BLOCK, BABBITT SLEEVE. FREE 2 YEAR RADWELL WARRANTY

7/8 PILLOW BLOCK, BABBITT SLEEVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 1014 80104526
Product Name Link-Belt 1014 Pillow Blocks Sleeve Bearings Pillow Block/Bearing Housing
Bearing Type Plain
Shaft Diameter 0.8750 inch (22.22 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details