RegalRexnord Link-Belt 1012 Pillow Blocks Sleeve Bearings 1012

Description
3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1012 Pillow Blocks Sleeve Bearings - 1012 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1012 Pillow Blocks Sleeve Bearings
1012
Link-Belt 1012 Pillow Blocks Sleeve Bearings 1012
3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1012
Product Name Link-Belt 1012 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details