RegalRexnord Sprocket/Gear 10028675

Description
MOLDED SPLIT MATTOP SPROCKET, HUB TYPE: C-HUB BOTH SIDES, 8507, NUMBER OF TEETH: 21, MOUNTING METHOD: FINISHED BORE, MATERIAL: THERMOPLASTIC, BORE: 1.5 INCH | 38.1 MILLIMETER, OUTSIDE DIAMETER: 5.12 INCH | 130.048 MILLIMETER. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED SPLIT MATTOP SPROCKET, HUB TYPE: C-HUB BOTH SIDES, 8507, NUMBER OF TEETH: 21, MOUNTING METHOD: FINISHED BORE, MATERIAL: THERMOPLASTIC, BORE: 1.5 INCH | 38.1 MILLIMETER, OUTSIDE DIAMETER: 5.12 INCH | 130.048 MILLIMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 141799639 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
141799639
Sprocket/Gear 141799639
MOLDED SPLIT MATTOP SPROCKET, HUB TYPE: C-HUB BOTH SIDES, 8507, NUMBER OF TEETH: 21, MOUNTING METHOD: FINISHED BORE, MATERIAL: THERMOPLASTIC, BORE: 1.5 INCH | 38.1 MILLIMETER, OUTSIDE DIAMETER: 5.12 INCH | 130.048 MILLIMETER. FREE 2 YEAR RADWELL WARRANTY

MOLDED SPLIT MATTOP SPROCKET, HUB TYPE: C-HUB BOTH SIDES, 8507, NUMBER OF TEETH: 21, MOUNTING METHOD: FINISHED BORE, MATERIAL: THERMOPLASTIC, BORE: 1.5 INCH | 38.1 MILLIMETER, OUTSIDE DIAMETER: 5.12 INCH | 130.048 MILLIMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 141799639
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details