RegalRexnord Thomas 10000109 Flexible Elements Disc Coupling Parts & Kits 10000109

Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 4588.
Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 4588.

Suppliers

Company
Product
Description
Supplier Links
Thomas 10000109 Flexible Elements Disc Coupling Parts & Kits - 10000109 - RegalRexnord
Milwaukee, WI, United States
Thomas 10000109 Flexible Elements Disc Coupling Parts & Kits
10000109
Thomas 10000109 Flexible Elements Disc Coupling Parts & Kits 10000109
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 4588.

Standard stainless steel disc pack for Thomas Series XTSR coupling, size 4588.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 10000109
Product Name Thomas 10000109 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Flexible Coupling Flectors - 8087083 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4 inch (102 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details