RegalRexnord Thomas 10000103 Flexible Elements Disc Coupling Parts & Kits 10000103

Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 2888.
Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 2888.

Suppliers

Company
Product
Description
Supplier Links
Thomas 10000103 Flexible Elements Disc Coupling Parts & Kits - 10000103 - RegalRexnord
Milwaukee, WI, United States
Thomas 10000103 Flexible Elements Disc Coupling Parts & Kits
10000103
Thomas 10000103 Flexible Elements Disc Coupling Parts & Kits 10000103
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 2888.

Standard stainless steel disc pack for Thomas Series XTSR coupling, size 2888.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 10000103
Product Name Thomas 10000103 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Rated Torque 20 In-lbs (23.06 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details