RegalRexnord Thomas 10000095 Flexible Elements Disc Coupling Parts & Kits 10000095

Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 1298.
Description
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 1298.

Suppliers

Company
Product
Description
Supplier Links
Thomas 10000095 Flexible Elements Disc Coupling Parts & Kits - 10000095 - RegalRexnord
Milwaukee, WI, United States
Thomas 10000095 Flexible Elements Disc Coupling Parts & Kits
10000095
Thomas 10000095 Flexible Elements Disc Coupling Parts & Kits 10000095
Standard stainless steel disc pack for Thomas Series XTSR coupling, size 1298.

Standard stainless steel disc pack for Thomas Series XTSR coupling, size 1298.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 10000095
Product Name Thomas 10000095 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Spider Type Flexible Coupling, 0.625
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88 In-lbs (101 kg-cm)
Units English Design
View Details
Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details