RegalRexnord Falk 0795485 Quadrive Gear Drives Shaft Mount Gear Drives 0795485

Description
Size 5608 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 6 1/2 inch dia TA (torque-assist) tapered bushing
Description
Size 5608 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 6 1/2 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795485 Quadrive Gear Drives Shaft Mount Gear Drives - 0795485 - RegalRexnord
Milwaukee, WI, United States
Falk 0795485 Quadrive Gear Drives Shaft Mount Gear Drives
0795485
Falk 0795485 Quadrive Gear Drives Shaft Mount Gear Drives 0795485
Size 5608 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 6 1/2 inch dia TA (torque-assist) tapered bushing

Size 5608 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 6 1/2 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795485
Product Name Falk 0795485 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE VT - 030 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-141 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details