RegalRexnord Falk 0795403 Quadrive Gear Drives Shaft Mount Gear Drives 0795403

Description
Size 5315 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 11/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5315 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 11/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795403 Quadrive Gear Drives Shaft Mount Gear Drives - 0795403 - RegalRexnord
Milwaukee, WI, United States
Falk 0795403 Quadrive Gear Drives Shaft Mount Gear Drives
0795403
Falk 0795403 Quadrive Gear Drives Shaft Mount Gear Drives 0795403
Size 5315 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 11/16 inch dia TA (torque-assist) tapered bushing

Size 5315 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 11/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795403
Product Name Falk 0795403 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details