RegalRexnord Falk 0795400 Quadrive Gear Drives Shaft Mount Gear Drives 0795400

Description
Size 5315 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5315 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795400 Quadrive Gear Drives Shaft Mount Gear Drives - 0795400 - RegalRexnord
Milwaukee, WI, United States
Falk 0795400 Quadrive Gear Drives Shaft Mount Gear Drives
0795400
Falk 0795400 Quadrive Gear Drives Shaft Mount Gear Drives 0795400
Size 5315 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Size 5315 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795400
Product Name Falk 0795400 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details