RegalRexnord Falk 0795330 Quadrive Gear Drives Shaft Mount Gear Drives 0795330

Description
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and both a cooling fan assembly and backstop. Backstop rotation direction will need to be provided. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.
Description
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and both a cooling fan assembly and backstop. Backstop rotation direction will need to be provided. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Suppliers

Company
Product
Description
Supplier Links
Falk 0795330 Quadrive Gear Drives Shaft Mount Gear Drives - 0795330 - RegalRexnord
Milwaukee, WI, United States
Falk 0795330 Quadrive Gear Drives Shaft Mount Gear Drives
0795330
Falk 0795330 Quadrive Gear Drives Shaft Mount Gear Drives 0795330
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and both a cooling fan assembly and backstop. Backstop rotation direction will need to be provided. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and both a cooling fan assembly and backstop. Backstop rotation direction will need to be provided. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795330
Product Name Falk 0795330 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details