RegalRexnord Falk 0795299 Quadrive Gear Drives Shaft Mount Gear Drives 0795299

Description
Size 5507 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 4 7/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5507 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 4 7/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795299 Quadrive Gear Drives Shaft Mount Gear Drives - 0795299 - RegalRexnord
Milwaukee, WI, United States
Falk 0795299 Quadrive Gear Drives Shaft Mount Gear Drives
0795299
Falk 0795299 Quadrive Gear Drives Shaft Mount Gear Drives 0795299
Size 5507 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 4 7/16 inch dia TA (torque-assist) tapered bushing

Size 5507 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 4 7/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795299
Product Name Falk 0795299 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details