RegalRexnord Falk 0795252 Quadrive Gear Drives Shaft Mount Gear Drives 0795252

Description
Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0795252 Quadrive Gear Drives Shaft Mount Gear Drives - 0795252 - RegalRexnord
Milwaukee, WI, United States
Falk 0795252 Quadrive Gear Drives Shaft Mount Gear Drives
0795252
Falk 0795252 Quadrive Gear Drives Shaft Mount Gear Drives 0795252
Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795252
Product Name Falk 0795252 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FA100 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details