RegalRexnord Falk 0795111 Quadrive Gear Drives Shaft Mount Gear Drives 0795111

Description
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting achieved with predrilled housing for field installable flange. A TA (torque-assist) tapered bushing is required but sold separately.
Description
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting achieved with predrilled housing for field installable flange. A TA (torque-assist) tapered bushing is required but sold separately.

Suppliers

Company
Product
Description
Supplier Links
Falk 0795111 Quadrive Gear Drives Shaft Mount Gear Drives - 0795111 - RegalRexnord
Milwaukee, WI, United States
Falk 0795111 Quadrive Gear Drives Shaft Mount Gear Drives
0795111
Falk 0795111 Quadrive Gear Drives Shaft Mount Gear Drives 0795111
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting achieved with predrilled housing for field installable flange. A TA (torque-assist) tapered bushing is required but sold separately.

Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting achieved with predrilled housing for field installable flange. A TA (torque-assist) tapered bushing is required but sold separately.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795111
Product Name Falk 0795111 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 14 (X : 1)
Maximum Input Speed 1700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details