RegalRexnord Falk 0795046 Quadrive Gear Drives Shaft Mount Gear Drives 0795046

Description
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 1/2 inch dia TA (torque-assist) tapered bushing
Description
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 1/2 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795046 Quadrive Gear Drives Shaft Mount Gear Drives - 0795046 - RegalRexnord
Milwaukee, WI, United States
Falk 0795046 Quadrive Gear Drives Shaft Mount Gear Drives
0795046
Falk 0795046 Quadrive Gear Drives Shaft Mount Gear Drives 0795046
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 1/2 inch dia TA (torque-assist) tapered bushing

Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 2 1/2 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795046
Product Name Falk 0795046 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details