RegalRexnord Falk 0795027 Quadrive Gear Drives Shaft Mount Gear Drives 0795027

Description
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 7/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 7/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795027 Quadrive Gear Drives Shaft Mount Gear Drives - 0795027 - RegalRexnord
Milwaukee, WI, United States
Falk 0795027 Quadrive Gear Drives Shaft Mount Gear Drives
0795027
Falk 0795027 Quadrive Gear Drives Shaft Mount Gear Drives 0795027
Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 7/16 inch dia TA (torque-assist) tapered bushing

Size 5215 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 7/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795027
Product Name Falk 0795027 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Servobox Series Model FA90 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details