RegalRexnord Falk 0794989 Quadrive Gear Drives Shaft Mount Gear Drives 0794989

Description
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0794989 Quadrive Gear Drives Shaft Mount Gear Drives - 0794989 - RegalRexnord
Milwaukee, WI, United States
Falk 0794989 Quadrive Gear Drives Shaft Mount Gear Drives
0794989
Falk 0794989 Quadrive Gear Drives Shaft Mount Gear Drives 0794989
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794989
Product Name Falk 0794989 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
GB65 160:1 Steel / Bronze - GB65-160SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 160 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details