RegalRexnord Falk 0794967 Quadrive Gear Drives Shaft Mount Gear Drives 0794967

Description
Size 5207 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 1/4 inch dia TA (torque-assist) tapered bushing
Description
Size 5207 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 1/4 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0794967 Quadrive Gear Drives Shaft Mount Gear Drives - 0794967 - RegalRexnord
Milwaukee, WI, United States
Falk 0794967 Quadrive Gear Drives Shaft Mount Gear Drives
0794967
Falk 0794967 Quadrive Gear Drives Shaft Mount Gear Drives 0794967
Size 5207 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 1/4 inch dia TA (torque-assist) tapered bushing

Size 5207 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 2 1/4 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794967
Product Name Falk 0794967 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details