RegalRexnord Falk 0794952 Quadrive Gear Drives Shaft Mount Gear Drives 0794952

Description
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 2 inch dia TA (torque-assist) tapered bushing
Description
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 2 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0794952 Quadrive Gear Drives Shaft Mount Gear Drives - 0794952 - RegalRexnord
Milwaukee, WI, United States
Falk 0794952 Quadrive Gear Drives Shaft Mount Gear Drives
0794952
Falk 0794952 Quadrive Gear Drives Shaft Mount Gear Drives 0794952
Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 2 inch dia TA (torque-assist) tapered bushing

Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 2 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794952
Product Name Falk 0794952 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

GB58 10:1 Composite - 5810C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details