RegalRexnord Falk 0794414 Quadrive Gear Drives Shaft Mount Gear Drives 0794414

Description
Size 5608 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with factory installed flange. A TA (torque-assist) tapered bushing is required but sold separately.
Description
Size 5608 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with factory installed flange. A TA (torque-assist) tapered bushing is required but sold separately.

Suppliers

Company
Product
Description
Supplier Links
Falk 0794414 Quadrive Gear Drives Shaft Mount Gear Drives - 0794414 - RegalRexnord
Milwaukee, WI, United States
Falk 0794414 Quadrive Gear Drives Shaft Mount Gear Drives
0794414
Falk 0794414 Quadrive Gear Drives Shaft Mount Gear Drives 0794414
Size 5608 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with factory installed flange. A TA (torque-assist) tapered bushing is required but sold separately.

Size 5608 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting achieved with factory installed flange. A TA (torque-assist) tapered bushing is required but sold separately.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794414
Product Name Falk 0794414 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 5 (X : 1)
Maximum Input Speed 1750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE F.T.P. 101802 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 19460 to 19628 In-lbs (22439 to 22633 kg-cm)
Maximum Input Power 100 to 800 HP
View Details
2 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C02S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 2 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
CaesarPlanetary® Precision Planetary Gearbox, Reinforced Type Gearbox•Economic Type - SPH - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details