RegalRexnord Falk 0793949 Quadrive Gear Drives Shaft Mount Gear Drives 0793949

Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 30 millimeter dia TA (torque-assist) tapered bushing
Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 30 millimeter dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0793949 Quadrive Gear Drives Shaft Mount Gear Drives - 0793949 - RegalRexnord
Milwaukee, WI, United States
Falk 0793949 Quadrive Gear Drives Shaft Mount Gear Drives
0793949
Falk 0793949 Quadrive Gear Drives Shaft Mount Gear Drives 0793949
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 30 millimeter dia TA (torque-assist) tapered bushing

Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting includes a tie rod assembly and 30 millimeter dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793949
Product Name Falk 0793949 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
27.27 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 27.27 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV basic solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
Mounting Style Flange(s) (optional feature)
View Details
Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details