RegalRexnord Falk 0793924 Quadrive Gear Drives Shaft Mount Gear Drives 0793924

Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793924 Quadrive Gear Drives Shaft Mount Gear Drives - 0793924 - RegalRexnord
Milwaukee, WI, United States
Falk 0793924 Quadrive Gear Drives Shaft Mount Gear Drives
0793924
Falk 0793924 Quadrive Gear Drives Shaft Mount Gear Drives 0793924
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793924
Product Name Falk 0793924 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 9 (X : 1)
Maximum Input Speed 1778 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
36.04 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 36.04 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
CaesarPlanetary® Precision Planetary Gearbox, Reinforced Type Gearbox•High Precision - KPG - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 7 arcmin
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details