RegalRexnord Falk 0793921 Quadrive Gear Drives Shaft Mount Gear Drives 0793921

Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793921 Quadrive Gear Drives Shaft Mount Gear Drives - 0793921 - RegalRexnord
Milwaukee, WI, United States
Falk 0793921 Quadrive Gear Drives Shaft Mount Gear Drives
0793921
Falk 0793921 Quadrive Gear Drives Shaft Mount Gear Drives 0793921
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793921
Product Name Falk 0793921 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 9 (X : 1)
Maximum Input Speed 1778 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 336258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 160 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details