RegalRexnord Falk 0793869 Quadrive Gear Drives Shaft Mount Gear Drives 0793869

Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 15/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 15/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0793869 Quadrive Gear Drives Shaft Mount Gear Drives - 0793869 - RegalRexnord
Milwaukee, WI, United States
Falk 0793869 Quadrive Gear Drives Shaft Mount Gear Drives
0793869
Falk 0793869 Quadrive Gear Drives Shaft Mount Gear Drives 0793869
Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 15/16 inch dia TA (torque-assist) tapered bushing

Size 5115 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting includes a tie rod assembly and 1 15/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793869
Product Name Falk 0793869 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 2166568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details