RegalRexnord Falk 0793834 Quadrive Gear Drives Shaft Mount Gear Drives 0793834

Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793834 Quadrive Gear Drives Shaft Mount Gear Drives - 0793834 - RegalRexnord
Milwaukee, WI, United States
Falk 0793834 Quadrive Gear Drives Shaft Mount Gear Drives
0793834
Falk 0793834 Quadrive Gear Drives Shaft Mount Gear Drives 0793834
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793834
Product Name Falk 0793834 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 14 (X : 1)
Maximum Input Speed 1804 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
1:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts - A 2Z1A-D11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 1 (X : 1)
Maximum Input Power 0.1250 HP
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•High Precision - KVX - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 8 to 10 arcmin
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details