RegalRexnord Falk 0793831 Quadrive Gear Drives Shaft Mount Gear Drives 0793831

Description
Size 5107 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5107 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793831 Quadrive Gear Drives Shaft Mount Gear Drives - 0793831 - RegalRexnord
Milwaukee, WI, United States
Falk 0793831 Quadrive Gear Drives Shaft Mount Gear Drives
0793831
Falk 0793831 Quadrive Gear Drives Shaft Mount Gear Drives 0793831
Size 5107 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5107 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793831
Product Name Falk 0793831 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 9 (X : 1)
Maximum Input Speed 1798 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB50 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB50-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details