RegalRexnord Falk 0793816 Quadrive Gear Drives Shaft Mount Gear Drives 0793816

Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793816 Quadrive Gear Drives Shaft Mount Gear Drives - 0793816 - RegalRexnord
Milwaukee, WI, United States
Falk 0793816 Quadrive Gear Drives Shaft Mount Gear Drives
0793816
Falk 0793816 Quadrive Gear Drives Shaft Mount Gear Drives 0793816
Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5107 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793816
Product Name Falk 0793816 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearbox - EMGA-40-A-G5-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
25mm Shaft, Type LO, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LO - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details