RegalRexnord Wrapflex 0789337 Hubs Elastomeric Coupling Parts & Kits 0789337

Description
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 10R with a 2.990-inch outside barrel diameter and 1.34-inch length for elastomeric couplings.
Description
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 10R with a 2.990-inch outside barrel diameter and 1.34-inch length for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Wrapflex 0789337 Hubs Elastomeric Coupling Parts & Kits - 0789337 - RegalRexnord
Milwaukee, WI, United States
Wrapflex 0789337 Hubs Elastomeric Coupling Parts & Kits
0789337
Wrapflex 0789337 Hubs Elastomeric Coupling Parts & Kits 0789337
Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 10R with a 2.990-inch outside barrel diameter and 1.34-inch length for elastomeric couplings.

Rexnord R10 Series Straight Bore Style-Stock Bore (HSB) Hubs size(s) 10R with a 2.990-inch outside barrel diameter and 1.34-inch length for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 0789337
Product Name Wrapflex 0789337 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire; Close Coupled
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
1.5
Specs
Rated Torque 24 In-lbs (27.67 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details