Falk T10_T20 Series Standard Hubs size(s) 1110T with a 6.310-inch outside barrel diameter and 5.00-inch length for grid couplings.
| RegalRexnord | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 0788608 |
| Product Name | Falk 0788608 Hubs Grid Coupling Parts & Kits |
| Features | Keyway |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 4.18 to 4.19 inch (106 to 106 mm) |