RegalRexnord Falk 0788543 Hubs-Flex Gear Coupling Parts & Kits 0788543

Description
Falk G Series Stock Flex Hubs size(s) 1040G with a 8.250-inch outside barrel diameter and 4.75-inch length for gear couplings.
Description
Falk G Series Stock Flex Hubs size(s) 1040G with a 8.250-inch outside barrel diameter and 4.75-inch length for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0788543 Hubs-Flex Gear Coupling Parts & Kits - 0788543 - RegalRexnord
Milwaukee, WI, United States
Falk 0788543 Hubs-Flex Gear Coupling Parts & Kits
0788543
Falk 0788543 Hubs-Flex Gear Coupling Parts & Kits 0788543
Falk G Series Stock Flex Hubs size(s) 1040G with a 8.250-inch outside barrel diameter and 4.75-inch length for gear couplings.

Falk G Series Stock Flex Hubs size(s) 1040G with a 8.250-inch outside barrel diameter and 4.75-inch length for gear couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0788543
Product Name Falk 0788543 Hubs-Flex Gear Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 4.87 to 4.87 inch (124 to 124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-45612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details