RegalRexnord Falk 0788511 Hubs Grid Coupling Parts & Kits 0788511

Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.
Description
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Suppliers

Company
Product
Description
Supplier Links
Falk 0788511 Hubs Grid Coupling Parts & Kits - 0788511 - RegalRexnord
Milwaukee, WI, United States
Falk 0788511 Hubs Grid Coupling Parts & Kits
0788511
Falk 0788511 Hubs Grid Coupling Parts & Kits 0788511
Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Falk T31_T35 Series Standard Shaft Hubs size(s) 1080T with a 4.810-inch outside barrel diameter and 3.50-inch length for grid couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Rigid Couplings
Product Number 0788511
Product Name Falk 0788511 Hubs Grid Coupling Parts & Kits
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 2.88 to 2.88 inch (73.02 to 73.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details