RegalRexnord Falk 0785881 Quadrive Accessories Shaft Mount Gear Drives 0785881

Description
A shaft fan kit for unit size 5415. Shaft fan kits come with all required mounting hardware and fan shroud.
Description
A shaft fan kit for unit size 5415. Shaft fan kits come with all required mounting hardware and fan shroud.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785881 Quadrive Accessories Shaft Mount Gear Drives - 0785881 - RegalRexnord
Milwaukee, WI, United States
Falk 0785881 Quadrive Accessories Shaft Mount Gear Drives
0785881
Falk 0785881 Quadrive Accessories Shaft Mount Gear Drives 0785881
A shaft fan kit for unit size 5415. Shaft fan kits come with all required mounting hardware and fan shroud.

A shaft fan kit for unit size 5415. Shaft fan kits come with all required mounting hardware and fan shroud.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785881
Product Name Falk 0785881 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearbox - EMGA-80-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
2 suppliers
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
941.3 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 941 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details