RegalRexnord Falk 0785530 Quadrive Accessories Shaft Mount Gear Drives 0785530

Description
A shaft fan kit for unit size 5307. Shaft fan kits come with all required mounting hardware and fan shroud.
Description
A shaft fan kit for unit size 5307. Shaft fan kits come with all required mounting hardware and fan shroud.

Suppliers

Company
Product
Description
Supplier Links
Falk 0785530 Quadrive Accessories Shaft Mount Gear Drives - 0785530 - RegalRexnord
Milwaukee, WI, United States
Falk 0785530 Quadrive Accessories Shaft Mount Gear Drives
0785530
Falk 0785530 Quadrive Accessories Shaft Mount Gear Drives 0785530
A shaft fan kit for unit size 5307. Shaft fan kits come with all required mounting hardware and fan shroud.

A shaft fan kit for unit size 5307. Shaft fan kits come with all required mounting hardware and fan shroud.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0785530
Product Name Falk 0785530 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
32mm Shaft, Type LC, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KB-MC - KOFON Motion Group
Specs
Gear Ratio 50 to 160 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details
Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details