RegalRexnord Falk 0778776 Quadrive Accessories Shaft Mount Gear Drives 0778776

Description
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JF unit type.
Description
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JF unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0778776 Quadrive Accessories Shaft Mount Gear Drives - 0778776 - RegalRexnord
Milwaukee, WI, United States
Falk 0778776 Quadrive Accessories Shaft Mount Gear Drives
0778776
Falk 0778776 Quadrive Accessories Shaft Mount Gear Drives 0778776
A thrust plate kit for Quadrive unit size 5207. This kit is only for the JF unit type.

A thrust plate kit for Quadrive unit size 5207. This kit is only for the JF unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0778776
Product Name Falk 0778776 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details