RegalRexnord Falk 0778773 Quadrive Accessories Shaft Mount Gear Drives 0778773

Description
A thrust plate kit for Quadrive unit size 5107. This kit is only for the JF unit type.
Description
A thrust plate kit for Quadrive unit size 5107. This kit is only for the JF unit type.

Suppliers

Company
Product
Description
Supplier Links
Falk 0778773 Quadrive Accessories Shaft Mount Gear Drives - 0778773 - RegalRexnord
Milwaukee, WI, United States
Falk 0778773 Quadrive Accessories Shaft Mount Gear Drives
0778773
Falk 0778773 Quadrive Accessories Shaft Mount Gear Drives 0778773
A thrust plate kit for Quadrive unit size 5107. This kit is only for the JF unit type.

A thrust plate kit for Quadrive unit size 5107. This kit is only for the JF unit type.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0778773
Product Name Falk 0778773 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
19mm Shaft, Type LP, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LP - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLN - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details