RegalRexnord Falk 0769152 Quadrive Accessories Shaft Mount Gear Drives 0769152

Description
Standard CEMA Seal Housing for a 5307 size drive.
Description
Standard CEMA Seal Housing for a 5307 size drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769152 Quadrive Accessories Shaft Mount Gear Drives - 0769152 - RegalRexnord
Milwaukee, WI, United States
Falk 0769152 Quadrive Accessories Shaft Mount Gear Drives
0769152
Falk 0769152 Quadrive Accessories Shaft Mount Gear Drives 0769152
Standard CEMA Seal Housing for a 5307 size drive.

Standard CEMA Seal Housing for a 5307 size drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769152
Product Name Falk 0769152 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE145 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE145-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details