RegalRexnord Falk 0769092 Quadrive Accessories Shaft Mount Gear Drives 0769092

Description
Standard CEMA Seal Housing for a 5207 size drive.
Description
Standard CEMA Seal Housing for a 5207 size drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0769092 Quadrive Accessories Shaft Mount Gear Drives - 0769092 - RegalRexnord
Milwaukee, WI, United States
Falk 0769092 Quadrive Accessories Shaft Mount Gear Drives
0769092
Falk 0769092 Quadrive Accessories Shaft Mount Gear Drives 0769092
Standard CEMA Seal Housing for a 5207 size drive.

Standard CEMA Seal Housing for a 5207 size drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0769092
Product Name Falk 0769092 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearbox - EMGA-60-A-G3-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
19mm Shaft, Type LE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details